OEM Automatic, Ltd. Gearboxes GFS5G15FR

Description
GFS Gearbox 15:1
Request a Quote
Description
GFS Gearbox 15:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822119
Gearboxes 2822119
GFS Gearbox 15:1

GFS Gearbox 15:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822119
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-201L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-201l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV premium solution - KOFON Motion Group
Specs
Maximum Input Speed 3000 rpm
Mounting Style Flange(s) (optional feature)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details