OEM Automatic, Ltd. Gearboxes GFS4G200FR

Description
GFS Gearbox 200:1
Request a Quote
Description
GFS Gearbox 200:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822112
Gearboxes 2822112
GFS Gearbox 200:1

GFS Gearbox 200:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822112
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•Economic Type - SPLS - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 12 arcmin
View Details
Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details
Gearheads - P12 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details