OEM Automatic, Ltd. DC Motors BLHM230KC-GFS

Description
Oriental Motor BLHM230KC-GFS DC Motor
Request a Quote
Description
Oriental Motor BLHM230KC-GFS DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2822065 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2822065
DC Motors 2822065
Oriental Motor BLHM230KC-GFS DC Motor

Oriental Motor BLHM230KC-GFS DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 2822065
Product Name DC Motors
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

22B-D Series Parallel Shaft BLDC Gearmotor - 3328 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
Worm Gear Motor for Auto Conveyor Machine - YHD-3038 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0201 to 0.0536 HP
Continuous Torque 0.4 to 43.4 In-lbs (0.5000 to 50 kg-cm)
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details