Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR CONTROLLERS
OEM AUTOMATIC, LTD.
BLHD100K -- MOTOR CONTROLLERS
OEM Automatic, Ltd.
Motor Controllers
BLHD100K
Description
Oriental Motor BLHD100K Motor Controller
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Oriental Motor BLHD100K Motor Controller
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Controllers
2822064
Motor Controllers
2822064
Oriental Motor BLHD100K Motor Controller
Oriental Motor BLHD100K Motor Controller
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Motor Controllers
Product Number
2822064
Product Name
Motor Controllers
DC Input
24 volts
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
MECHATROLINK-III SERVOPACKs
SGD7S-7R6A20A
Specs
Product
Amplifier; Regenerative
Axes
2.0
Setup
Other; MECHATROLINK-III Networking
View Details
Texas Instruments
DRV8805 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl)
DRV8805DW
Specs
Configuration
PCB Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
DC Input
8 to 60 volts
View Details
6
suppliers
Festo Corporation
Motor controller
CMMO-ST-C5-1-DIOP
Specs
Operating Temperature
0 to 50 C (32 to 122 F)
DC Input
24 volts
Continuous Current
0.1000 amps
View Details
Allen-Bradley / Rockwell Automation
SMC-3 85A Smart Motor Controller
150-C85NCR
Specs
AC Input
24 volts
Continuous Current
85 amps
View Details