OEM Automatic, Ltd. AC Motors 5IK90GE-CW2TE

Description
Oriental Motor 5IK90GE-CW2TE AC Motor
Request a Quote
Description
Oriental Motor 5IK90GE-CW2TE AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2822052 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2822052
AC Motors 2822052
Oriental Motor 5IK90GE-CW2TE AC Motor

Oriental Motor 5IK90GE-CW2TE AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 2822052
Product Name AC Motors
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 0654 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
12Mm Planetary Gear Motor - YHD-M20-120K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1500 amps
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details