Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
OEM AUTOMATIC, LTD.
5IK60GE-SW2T -- AC MOTORS
OEM Automatic, Ltd.
AC Motors
5IK60GE-SW2T
Description
Oriental Motor 5IK60GE-SW2T AC Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Oriental Motor 5IK60GE-SW2T AC Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2822050
AC Motors
2822050
Oriental Motor 5IK60GE-SW2T AC Motor
Oriental Motor 5IK60GE-SW2T AC Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gearmotors
Product Number
2822050
Product Name
AC Motors
Motor Type
AC Motor
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
IN-LINE Brushless Gearmotors
MMP BL44-297G-60V GP42-169
Specs
Commutation
Brushless
DC Voltage Range
60.0 VDC
Continuous Current
1.2 amps
View Details
Yuyao Baida Electric CO., LTD.
DC Micro Motor
76mm-1
Specs
Motor Type
DC Motor
Units
Metric
Shaft Orientation
Right Angle
View Details
ElectroCraft
Motor
RP17M-25V24-100-D
View Details
RS Components, Ltd.
DC Motors
4179655
Specs
Motor Type
DC Motor
Commutation
Brush
Continuous Torque
0.3 In-lbs (0.3140 kg-cm)
View Details