OEM Automatic, Ltd. AC Motors 5IK60GE-SW2

Description
Oriental Motor 5IK60GE-SW2 AC Motor
Request a Quote
Description
Oriental Motor 5IK60GE-SW2 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2822049 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2822049
AC Motors 2822049
Oriental Motor 5IK60GE-SW2 AC Motor

Oriental Motor 5IK60GE-SW2 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 2822049
Product Name AC Motors
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
1740 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0010B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Lightweight automotive rear seat quick horizontal adjustment motor - PGM.W043 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1863 HP
Gear Type Worm
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details