OEM Automatic, Ltd. AC Motors 5IK40GN-CW2E

Description
Oriental Motor 5IK40GN-CW2E AC Motor
Request a Quote
Description
Oriental Motor 5IK40GN-CW2E AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2822042 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2822042
AC Motors 2822042
Oriental Motor 5IK40GN-CW2E AC Motor

Oriental Motor 5IK40GN-CW2E AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 2822042
Product Name AC Motors
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

34R-5F Series AC Right Angle Gearmotor - 0511 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Planetary Gear Motor - YHD-55PGM6340 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details