OEM Automatic, Ltd. Gearboxes 5GN5S

Description
Oriental Motor 5GN5S Gearbox
Request a Quote
Description
Oriental Motor 5GN5S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822036
Gearboxes 2822036
Oriental Motor 5GN5S Gearbox

Oriental Motor 5GN5S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822036
Product Name Gearboxes
Gear Ratio 5 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LB, L Type, Size 19, Style B, CBX Bevel Box - cbx-191lb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Right Angle Gearbox•Economic Type - SVX - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 10 to 15 arcmin
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details