OEM Automatic, Ltd. Gearboxes 5GN180S

Description
Oriental Motor 5GN180S Gearbox
Request a Quote
Description
Oriental Motor 5GN180S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822028
Gearboxes 2822028
Oriental Motor 5GN180S Gearbox

Oriental Motor 5GN180S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822028
Product Name Gearboxes
Gear Ratio 180 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LB, L Type, Size 19, Style B, CBX Bevel Box - cbx-191lb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
CaesarPlanetary® Precision Planetary Gearbox - KPLF-B - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 1 to 8 arcmin
View Details
Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details