OEM Automatic, Ltd. Gearboxes 5GN120S

Description
Oriental Motor 5GN120S Gearbox
Request a Quote
Description
Oriental Motor 5GN120S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822025
Gearboxes 2822025
Oriental Motor 5GN120S Gearbox

Oriental Motor 5GN120S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822025
Product Name Gearboxes
Gear Ratio 120 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details