OEM Automatic, Ltd. Gearboxes 5GN10XS

Description
Oriental Motor 5GN10XS Gearbox
Request a Quote
Description
Oriental Motor 5GN10XS Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822023
Gearboxes 2822023
Oriental Motor 5GN10XS Gearbox

Oriental Motor 5GN10XS Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822023
Product Name Gearboxes
Gear Ratio 10 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-AJ-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details