OEM Automatic, Ltd. Gearboxes 5GE7.5S

Description
Oriental Motor 5GE7.5S Gearbox
Request a Quote
Description
Oriental Motor 5GE7.5S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822018
Gearboxes 2822018
Oriental Motor 5GE7.5S Gearbox

Oriental Motor 5GE7.5S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822018
Product Name Gearboxes
Gear Ratio 7.5 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details