OEM Automatic, Ltd. Gearboxes 5GE15S

Description
Oriental Motor 5GE15S Gearbox
Request a Quote
Description
Oriental Motor 5GE15S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822007
Gearboxes 2822007
Oriental Motor 5GE15S Gearbox

Oriental Motor 5GE15S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822007
Product Name Gearboxes
Gear Ratio 15 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DLC-CE Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-201L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-201l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details
Planetary Gearheads Series 10/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details