OEM Automatic, Ltd. Gearboxes 4GN60S

Description
Oriental Motor 4GN60S Gearbox
Request a Quote
Description
Oriental Motor 4GN60S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2821991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2821991
Gearboxes 2821991
Oriental Motor 4GN60S Gearbox

Oriental Motor 4GN60S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2821991
Product Name Gearboxes
Gear Ratio 60 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Sesame – PBE Economy Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details