OEM Automatic, Ltd. Gearboxes 4GN25S

Description
Oriental Motor 4GN25S Gearbox
Request a Quote
Description
Oriental Motor 4GN25S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2821984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2821984
Gearboxes 2821984
Oriental Motor 4GN25S Gearbox

Oriental Motor 4GN25S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2821984
Product Name Gearboxes
Gear Ratio 25 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details