OEM Automatic, Ltd. Gearboxes 4GN100S

Description
Oriental Motor 4GN100S Gearbox
Request a Quote
Description
Oriental Motor 4GN100S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2821976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2821976
Gearboxes 2821976
Oriental Motor 4GN100S Gearbox

Oriental Motor 4GN100S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2821976
Product Name Gearboxes
Gear Ratio 100 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 420603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing L
Gear Ratio 1 (X : 1)
Rated Output Torque 19.47 In-lbs (22.45 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details