OEM Automatic, Ltd. AC Motors 2IK6GN-CW2E

Description
Oriental Motor 2IK6GN-CW2E AC Motor
Request a Quote
Description
Oriental Motor 2IK6GN-CW2E AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821971 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821971
AC Motors 2821971
Oriental Motor 2IK6GN-CW2E AC Motor

Oriental Motor 2IK6GN-CW2E AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 2821971
Product Name AC Motors
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
T16-100-22-12-R Linear Track Servo - T16-100-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 - 3240 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(1) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details