OEM Automatic, Ltd. Gearboxes 2GN9S

Description
Oriental Motor 2GN9S Gearbox
Request a Quote
Description
Oriental Motor 2GN9S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2821970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2821970
Gearboxes 2821970
Oriental Motor 2GN9S Gearbox

Oriental Motor 2GN9S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2821970
Product Name Gearboxes
Gear Ratio 9 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Gearbox - EMGC-40-P-G12-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 12 (X : 1)
View Details
Servobox Series Model FA70 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details