OEM Automatic, Ltd. Gearboxes 2GN75S

Description
Oriental Motor 2GN75S Gearbox
Request a Quote
Description
Oriental Motor 2GN75S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2821968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2821968
Gearboxes 2821968
Oriental Motor 2GN75S Gearbox

Oriental Motor 2GN75S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2821968
Product Name Gearboxes
Gear Ratio 75 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details