OEM Automatic, Ltd. Gearboxes 2GN50S

Description
Oriental Motor 2GN50S Gearbox
Request a Quote
Description
Oriental Motor 2GN50S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2821963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2821963
Gearboxes 2821963
Oriental Motor 2GN50S Gearbox

Oriental Motor 2GN50S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2821963
Product Name Gearboxes
Gear Ratio 50 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details