OEM Automatic, Ltd. Gearboxes 2GN30S

Description
Oriental Motor 2GN30S Gearbox
Request a Quote
Description
Oriental Motor 2GN30S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2821960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2821960
Gearboxes 2821960
Oriental Motor 2GN30S Gearbox

Oriental Motor 2GN30S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2821960
Product Name Gearboxes
Gear Ratio 30 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV basic solution - KOFON Motion Group
Specs
Gear Ratio 2 to 40 (X : 1)
Backlash 12 to 15 arcmin
Mounting Style Flange(s) (optional feature)
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details