OEM Automatic, Ltd. Gearboxes 2GN18S

Description
Oriental Motor 2GN18S Gearbox
Request a Quote
Description
Oriental Motor 2GN18S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2821958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2821958
Gearboxes 2821958
Oriental Motor 2GN18S Gearbox

Oriental Motor 2GN18S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2821958
Product Name Gearboxes
Gear Ratio 18 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 336264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 640 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-AJ-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details