ODU-USA, Inc. Circular Connector Assemblies SB2LAC-P12PFG2-720S

Description
STRAIGHT PLUG, STY SB, SER L, SZ
Request a Quote Datasheet
Description
STRAIGHT PLUG, STY SB, SER L, SZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-SB2LAC-P12PFG2-720S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-SB2LAC-P12PFG2-720S-ND
Circular Connector Assemblies 1907-SB2LAC-P12PFG2-720S-ND
STRAIGHT PLUG, STY SB, SER L, SZ

STRAIGHT PLUG, STY SB, SER L, SZ

Buy Now Datasheet
ODU MINI-SNAP size 2|straight plug, seri

ODU MINI-SNAP size 2|straight plug, seri

Buy Now
Circular Conn, Plug, 12Pos, Crimp; Product Range Odu-Usa - 57AK8932 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Crimp; Product Range Odu-Usa
57AK8932
Circular Conn, Plug, 12Pos, Crimp; Product Range Odu-Usa 57AK8932
CIRCULAR CONN, PLUG, 12POS, CRIMP; Product Range:Mini-Snap L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, CRIMP; Product Range:Mini-Snap L Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-SB2LAC-P12PFG2-720S-ND SB2LAC-P12PFG2-720S 57AK8932
Product Name Circular Connector Assemblies Circular Conn, Plug, 12Pos, Crimp; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details