ODU MINI-SNAP size 2|Straight plug, seri
STRAIGHT PLUG, STY SB, SER K, SZ
CIRCULAR CONN, PLUG, 12POS, CRIMP; Product Range:Mini-Snap K Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SB2KAC-P12PFG2-650S | 1907-SB2KAC-P12PFG2-650S-ND | 57AK8929 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 12Pos, Crimp; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 48 volts |