ODU-USA, Inc. Circular Connector Assemblies S40F1C-P07MCC0-400S

Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet
Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
Circular Connector Assemblies - 1907-1640-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1640-ND
Circular Connector Assemblies 1907-1640-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 7Pos, Cable; Product Range Odu-Usa - 33AH3522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7Pos, Cable; Product Range Odu-Usa
33AH3522
Circular Connector, Plug, 7Pos, Cable; Product Range Odu-Usa 33AH3522
CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S40F1C-P07MCC0-400S 1907-1640-ND 33AH3522
Product Name Circular Connector Assemblies Circular Connector, Plug, 7Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details