ODU-USA, Inc. Circular Connector Assemblies S32B0C-P14MFG0-6500

Description
ODU MINI-SNAP size 2|straight plug, seri
Request a Quote Datasheet
Description
ODU MINI-SNAP size 2|straight plug, seri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 2|straight plug, seri

ODU MINI-SNAP size 2|straight plug, seri

Buy Now
Circular Connector Assemblies - 1907-S32B0C-P14MFG0-6500-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-S32B0C-P14MFG0-6500-ND
Circular Connector Assemblies 1907-S32B0C-P14MFG0-6500-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connector Rohs Compliant Odu-Usa - 79AJ0606 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
79AJ0606
Connector Rohs Compliant Odu-Usa 79AJ0606
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S32B0C-P14MFG0-6500 1907-S32B0C-P14MFG0-6500-ND 79AJ0606
Product Name Circular Connector Assemblies Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details