ODU-USA, Inc. Circular Connector Assemblies S30F1C-P05MFG0-4000

Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet
Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
Circular Connector Assemblies - 1907-1617-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1617-ND
Circular Connector Assemblies 1907-1617-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 5Pos, Cable; Product Range Odu-Usa - 33AH3499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Cable; Product Range Odu-Usa
33AH3499
Circular Connector, Plug, 5Pos, Cable; Product Range Odu-Usa 33AH3499
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S30F1C-P05MFG0-4000 1907-1617-ND 33AH3499
Product Name Circular Connector Assemblies Circular Connector, Plug, 5Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - EEG.0B.307.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.5 amps
View Details
2 suppliers