Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ODU-USA, INC.
S22LAC-P12MFD0-920S -- CIRCULAR CONNECTOR ASSEMBLIES
ODU-USA, Inc.
Circular Connector Assemblies
S22LAC-P12MFD0-920S
Description
ODU MINI-SNAP SERIES L STRAIGHT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ODU MINI-SNAP SERIES L STRAIGHT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-S22LAC-P12MFD0-920S-ND
Circular Connector Assemblies
1907-S22LAC-P12MFD0-920S-ND
ODU MINI-SNAP SERIES L STRAIGHT
ODU MINI-SNAP SERIES L STRAIGHT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
1907-S22LAC-P12MFD0-920S-ND
Product Name
Circular Connector Assemblies
Connector Type
Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
PCI Express
10018783-10121ALF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2
suppliers
Altech Corp.
Header; 7; 8 A; 125/300 V; 0.150 in.; 1.10 in.; Polyamide 6.6
36.407
Specs
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Advantech
5 Pos Termblock 5.08Mm With Strain Reli Advantech
BB-TB5P508SR- 2PK
View Details
WAGO
Din Rail, Channel
2001-1421/1000-413
Specs
Connector Type
DIN Connector
Contact Size (AWG)
14 to 22 AWG
View Details
2
suppliers