12 Position Circular Connector Plug, Male Pins Solder Cup
ODU MEDI-SNAP size 1|straight plug
CIRCULAR CONN, PLUG, 12POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1907-S21MCC-P12MCC9-65CS-ND | S21MCC-P12MCC9-65CS | 37AJ4340 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 12Pos, Cable; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 25 volts |