ODU-USA, Inc. Circular Connector Assemblies S21MC7-P06MFD0-527S

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S21MC7-P06MFD0-527S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S21MC7-P06MFD0-527S-ND
Circular Connector Assemblies S21MC7-P06MFD0-527S-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP size 1|straight plug

ODU MEDI-SNAP size 1|straight plug

Buy Now
ODU MEDI-SNAP® Connector, Plug, 6 Contact, Size 1, 45° Key - S21MC7-P06MFD0-527S - ODUS21MC7-P06MFD0-527S - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 6 Contact, Size 1, 45° Key - S21MC7-P06MFD0-527S
ODUS21MC7-P06MFD0-527S
ODU MEDI-SNAP® Connector, Plug, 6 Contact, Size 1, 45° Key - S21MC7-P06MFD0-527S ODUS21MC7-P06MFD0-527S
This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S21MC7-P06MFD0-527S The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21MC7-P06MFD0-527S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S21MC7-P06MFD0-527S

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21MC7-P06MFD0-527S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site
Connector Rohs Compliant Odu-Usa - 79AJ0069 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
79AJ0069
Connector Rohs Compliant Odu-Usa 79AJ0069
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S21MC7-P06MFD0-527S-ND S21MC7-P06MFD0-527S ODUS21MC7-P06MFD0-527S 79AJ0069
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Plug, 6 Contact, Size 1, 45° Key - S21MC7-P06MFD0-527S Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details