ODU-USA, Inc. Circular Connector Assemblies S21MAC-P14MCC0-39CS

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-S21MAC-P14MCC0-39CS-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-S21MAC-P14MCC0-39CS-ND
Circular Connector Assemblies 1907-S21MAC-P14MCC0-39CS-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa - 37AJ4308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa
37AJ4308
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa 37AJ4308
CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1907-S21MAC-P14MCC0-39CS-ND 37AJ4308
Product Name Circular Connector Assemblies Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers