ODU-USA, Inc. Circular Connector Assemblies S21MAC-P10MCC0-65CS

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-S21MAC-P10MCC0-65CS-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-S21MAC-P10MCC0-65CS-ND
Circular Connector Assemblies 1907-S21MAC-P10MCC0-65CS-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 10Pos, Cable; Product Range Odu-Usa - 37AJ4304 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Pos, Cable; Product Range Odu-Usa
37AJ4304
Circular Conn, Plug, 10Pos, Cable; Product Range Odu-Usa 37AJ4304
CIRCULAR CONN, PLUG, 10POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 10POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1907-S21MAC-P10MCC0-65CS-ND 37AJ4304
Product Name Circular Connector Assemblies Circular Conn, Plug, 10Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 25 volts
Unlock Full Specs
to access all available technical data

Similar Products