8 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1907-S21MAC-P08MFG0-52CS-ND | 37AJ4297 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 8Pos, Cable; Product Range Odu-Usa |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 10 volts |