ODU-USA, Inc. Circular Connector Assemblies S21M0C-P14MCC0-65CS

Description
ODU MEDI-SNAP size 1|straight plug
Request a Quote Datasheet
Description
ODU MEDI-SNAP size 1|straight plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP size 1|straight plug

ODU MEDI-SNAP size 1|straight plug

Buy Now
Circular Connector Assemblies - 1907-S21M0C-P14MCC0-65CS-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-S21M0C-P14MCC0-65CS-ND
Circular Connector Assemblies 1907-S21M0C-P14MCC0-65CS-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa - 37AJ4376 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa
37AJ4376
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa 37AJ4376
CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S21M0C-P14MCC0-65CS 1907-S21M0C-P14MCC0-65CS-ND 37AJ4376
Product Name Circular Connector Assemblies Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details