ODU-USA, Inc. Circular Connector Assemblies S21M0C-P14MCC0-39CS

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-S21M0C-P14MCC0-39CS-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-S21M0C-P14MCC0-39CS-ND
Circular Connector Assemblies 1907-S21M0C-P14MCC0-39CS-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa - 37AJ4374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa
37AJ4374
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa 37AJ4374
CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1907-S21M0C-P14MCC0-39CS-ND 37AJ4374
Product Name Circular Connector Assemblies Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 25 volts
Unlock Full Specs
to access all available technical data