ODU-USA, Inc. Circular Connector Assemblies S21M07-P14MCC0-657S

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-1607-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1607-ND
Circular Connector Assemblies 1907-1607-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP size 1|straight plug

ODU MEDI-SNAP size 1|straight plug

Buy Now
ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 0° Key - S21M07-P14MCC0-657S - ODUS21M07-P14MCC0-657S - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 0° Key - S21M07-P14MCC0-657S
ODUS21M07-P14MCC0-657S
ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 0° Key - S21M07-P14MCC0-657S ODUS21M07-P14MCC0-657S
This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S21M07-P14MCC0-657S The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21M07-P14MCC0-657S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S21M07-P14MCC0-657S

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21M07-P14MCC0-657S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

Supplier's Site
Circular Connector, Plug, 14Pos, Cable; Product Range Odu-Usa - 33AH3495 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14Pos, Cable; Product Range Odu-Usa
33AH3495
Circular Connector, Plug, 14Pos, Cable; Product Range Odu-Usa 33AH3495
CIRCULAR CONNECTOR, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-1607-ND S21M07-P14MCC0-657S ODUS21M07-P14MCC0-657S 33AH3495
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 0° Key - S21M07-P14MCC0-657S Circular Connector, Plug, 14Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Inline
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products