ODU-USA, Inc. Circular Connector Assemblies S21M07-P06MFG0-657S

Description
ODU MEDI-SNAP size 1|straight plug
Request a Quote Datasheet
Description
ODU MEDI-SNAP size 1|straight plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP size 1|straight plug

ODU MEDI-SNAP size 1|straight plug

Buy Now
Circular Connector Assemblies - S21M07-P06MFG0-657S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S21M07-P06MFG0-657S-ND
Circular Connector Assemblies S21M07-P06MFG0-657S-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Odu Medi Snap Plug, Sty2, Sz1, Serm, 6P, Sld, Peek, Grey Backnut Rohs Compliant Odu-Usa - 41AH0933 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi Snap Plug, Sty2, Sz1, Serm, 6P, Sld, Peek, Grey Backnut Rohs Compliant Odu-Usa
41AH0933
Odu Medi Snap Plug, Sty2, Sz1, Serm, 6P, Sld, Peek, Grey Backnut Rohs Compliant Odu-Usa 41AH0933
ODU MEDI SNAP PLUG, STY2, SZ1, SERM, 6P, SLD, PEEK, GREY BACKNUT ROHS COMPLIANT: YES

ODU MEDI SNAP PLUG, STY2, SZ1, SERM, 6P, SLD, PEEK, GREY BACKNUT ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Plug, 6 Contact, Size 1, 0° Key - S21M07-P06MFG0-657S - ODUS21M07-P06MFG0-657S - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 6 Contact, Size 1, 0° Key - S21M07-P06MFG0-657S
ODUS21M07-P06MFG0-657S
ODU MEDI-SNAP® Connector, Plug, 6 Contact, Size 1, 0° Key - S21M07-P06MFG0-657S ODUS21M07-P06MFG0-657S
This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S21M07-P06MFG0-657S The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21M07-P06MFG0-657S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S21M07-P06MFG0-657S

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21M07-P06MFG0-657S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S21M07-P06MFG0-657S S21M07-P06MFG0-657S-ND 41AH0933 ODUS21M07-P06MFG0-657S
Product Name Circular Connector Assemblies Odu Medi Snap Plug, Sty2, Sz1, Serm, 6P, Sld, Peek, Grey Backnut Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Plug, 6 Contact, Size 1, 0° Key - S21M07-P06MFG0-657S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
View Details