ODU-USA, Inc. Circular Connector Assemblies S21L0C-P14MCC0-720S

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S21L0C-P14MCC0-720S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S21L0C-P14MCC0-720S-ND
Circular Connector Assemblies S21L0C-P14MCC0-720S-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 1|straight plug, seri

ODU MINI-SNAP size 1|straight plug, seri

Buy Now
ODU MINI-SNAP® Series L, Connector, Plug, 14 Contact, Size 1, 0° Key - S21L0C-P14MCC0-720S - ODUS21L0C-P14MCC0-720S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Plug, 14 Contact, Size 1, 0° Key - S21L0C-P14MCC0-720S
ODUS21L0C-P14MCC0-720S
ODU MINI-SNAP® Series L, Connector, Plug, 14 Contact, Size 1, 0° Key - S21L0C-P14MCC0-720S ODUS21L0C-P14MCC0-720S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S21L0C-P14MCC0-720S MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21L0C-P14MCC0-720S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.283464567 MAXIMUM CABLE OD (MM) : 7.2 MINIMUM CABLE OD (IN) : 0.236220472 MINIMUM CABLE OD (MM) : 6

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S21L0C-P14MCC0-720S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21L0C-P14MCC0-720S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.283464567 MAXIMUM CABLE OD (MM) : 7.2 MINIMUM CABLE OD (IN) : 0.236220472 MINIMUM CABLE OD (MM) : 6

Supplier's Site
Odu Mini Snap Plug, Sty2, Sz1, Serl, 14P, Sld, Peek, W/pins Rohs Compliant Odu-Usa - 41AH0885 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty2, Sz1, Serl, 14P, Sld, Peek, W/pins Rohs Compliant Odu-Usa
41AH0885
Odu Mini Snap Plug, Sty2, Sz1, Serl, 14P, Sld, Peek, W/pins Rohs Compliant Odu-Usa 41AH0885
ODU MINI SNAP PLUG, STY2, SZ1, SERL, 14P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY2, SZ1, SERL, 14P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S21L0C-P14MCC0-720S-ND S21L0C-P14MCC0-720S ODUS21L0C-P14MCC0-720S 41AH0885
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series L, Connector, Plug, 14 Contact, Size 1, 0° Key - S21L0C-P14MCC0-720S Odu Mini Snap Plug, Sty2, Sz1, Serl, 14P, Sld, Peek, W/pins Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details