ODU-USA, Inc. Circular Connector Assemblies S20L0C-P02MJG0-560S

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S20L0C-P02MJG0-560S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S20L0C-P02MJG0-560S-ND
Circular Connector Assemblies S20L0C-P02MJG0-560S-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
ODU MINI-SNAP® Series L, Connector, Plug, 2 Contact, Size 0, 0° Key - S20L0C-P02MJG0-560S - ODUS20L0C-P02MJG0-560S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Plug, 2 Contact, Size 0, 0° Key - S20L0C-P02MJG0-560S
ODUS20L0C-P02MJG0-560S
ODU MINI-SNAP® Series L, Connector, Plug, 2 Contact, Size 0, 0° Key - S20L0C-P02MJG0-560S ODUS20L0C-P02MJG0-560S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S20L0C-P02MJG0-560S MANUFACTURER : ODU MANUFACTURER PART NUMBER : S20L0C-P02MJG0-560S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 2 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.220472441 MAXIMUM CABLE OD (MM) : 5.6 MINIMUM CABLE OD (IN) : 0.196850394 MINIMUM CABLE OD (MM) : 5

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S20L0C-P02MJG0-560S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S20L0C-P02MJG0-560S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 2 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.220472441 MAXIMUM CABLE OD (MM) : 5.6 MINIMUM CABLE OD (IN) : 0.196850394 MINIMUM CABLE OD (MM) : 5

Supplier's Site
Odu Mini Snap Plug, Sty2, Sz0, Serl, 2P, Sld, Peek, W/pins Rohs Compliant Odu-Usa - 41AH0538 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty2, Sz0, Serl, 2P, Sld, Peek, W/pins Rohs Compliant Odu-Usa
41AH0538
Odu Mini Snap Plug, Sty2, Sz0, Serl, 2P, Sld, Peek, W/pins Rohs Compliant Odu-Usa 41AH0538
ODU MINI SNAP PLUG, STY2, SZ0, SERL, 2P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY2, SZ0, SERL, 2P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S20L0C-P02MJG0-560S-ND S20L0C-P02MJG0-560S ODUS20L0C-P02MJG0-560S 41AH0538
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series L, Connector, Plug, 2 Contact, Size 0, 0° Key - S20L0C-P02MJG0-560S Odu Mini Snap Plug, Sty2, Sz0, Serl, 2P, Sld, Peek, W/pins Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - EEG.0B.305.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details
3 suppliers