ODU MINI-SNAP size 00|straight plug, ser
3 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:MINI-SNAP L Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S1CL0C-P03MCC0-2500 | 1907-1512-ND | 33AH3344 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 3Pos, Cable; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |