ODU-USA, Inc. Circular Connector Assemblies S11MCC-P14MCC0-5250

Description
ODU MEDI-SNAP® Straight plug, Size 1, IP
Request a Quote Datasheet
Description
ODU MEDI-SNAP® Straight plug, Size 1, IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP® Straight plug, Size 1, IP

ODU MEDI-SNAP® Straight plug, Size 1, IP

Buy Now
Circular Connector Assemblies - 1907-S11MCC-P14MCC0-5250-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-S11MCC-P14MCC0-5250-ND
Circular Connector Assemblies 1907-S11MCC-P14MCC0-5250-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 14Pos, Cable, Grn; Product Range Odu-Usa - 37AJ4002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14Pos, Cable, Grn; Product Range Odu-Usa
37AJ4002
Circular Conn, Plug, 14Pos, Cable, Grn; Product Range Odu-Usa 37AJ4002
CIRCULAR CONN, PLUG, 14POS, CABLE, GRN; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 14POS, CABLE, GRN; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11MCC-P14MCC0-5250 1907-S11MCC-P14MCC0-5250-ND 37AJ4002
Product Name Circular Connector Assemblies Circular Conn, Plug, 14Pos, Cable, Grn; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details