ODU-USA, Inc. Circular Connector Assemblies S11MCC-P12MCC9-5230

Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-S11MCC-P12MCC9-5230-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-S11MCC-P12MCC9-5230-ND
Circular Connector Assemblies 1907-S11MCC-P12MCC9-5230-ND
12 Position Circular Connector Plug, Male Pins Solder Cup

12 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Straight plug, Size 1, IP

ODU MEDI-SNAP® Straight plug, Size 1, IP

Buy Now
Circular Conn, Plug, 12Pos, Cable, Wht; Product Range Odu-Usa - 37AJ3976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Cable, Wht; Product Range Odu-Usa
37AJ3976
Circular Conn, Plug, 12Pos, Cable, Wht; Product Range Odu-Usa 37AJ3976
CIRCULAR CONN, PLUG, 12POS, CABLE, WHT; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, CABLE, WHT; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-S11MCC-P12MCC9-5230-ND S11MCC-P12MCC9-5230 37AJ3976
Product Name Circular Connector Assemblies Circular Conn, Plug, 12Pos, Cable, Wht; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details