ODU-USA, Inc. Circular Connector Assemblies S11MC7-P08MFD0-5280

Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S11MC7-P08MFD0-5280-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11MC7-P08MFD0-5280-ND
Circular Connector Assemblies S11MC7-P08MFD0-5280-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Straight plug, Size 1, IP

ODU MEDI-SNAP® Straight plug, Size 1, IP

Buy Now
ODU MEDI-SNAP® Connector, Plug, 8 Contact, Size 1, 45° Key - S11MC7-P08MFD0-5280 - ODUS11MC7-P08MFD0-5280 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 8 Contact, Size 1, 45° Key - S11MC7-P08MFD0-5280
ODUS11MC7-P08MFD0-5280
ODU MEDI-SNAP® Connector, Plug, 8 Contact, Size 1, 45° Key - S11MC7-P08MFD0-5280 ODUS11MC7-P08MFD0-5280
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11MC7-P08MFD0-5280 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11MC7-P08MFD0-5280 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 8 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11MC7-P08MFD0-5280

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11MC7-P08MFD0-5280 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 8 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site
Connector Rohs Compliant Odu-Usa - 78AJ9031 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
78AJ9031
Connector Rohs Compliant Odu-Usa 78AJ9031
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11MC7-P08MFD0-5280-ND S11MC7-P08MFD0-5280 ODUS11MC7-P08MFD0-5280 78AJ9031
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Plug, 8 Contact, Size 1, 45° Key - S11MC7-P08MFD0-5280 Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers