The ODU MEDI-SNAP® Circular Connector Plug, part number 37AJ3749, features a robust metal housing and is designed for cable mounting with 14 solder pin contacts. It utilizes a push-pull coupling style for quick mating and has a break-away function for easy release. This connector is suitable for various applications, including medical, industrial, and digital test and measurement environments. It offers high chemical resistance and is fully sterilizable, making it ideal for demanding conditions. The connector supports up to 5,000 mating cycles and is available in multiple color codings and mechanical configurations. It complies with IEC 61984:2008 standards and is UL-approved, ensuring reliability and safety in its use.
ODU MEDI-SNAP® Straight plug, Size 1, IP
14 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONN, PLUG, 14POS, CABLE, BLK; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S11MAC-P14MCC0-6580 | 1907-S11MAC-P14MCC0-6580-ND | 37AJ3749 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 14Pos, Cable, Blk; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 25 volts |