14 Position Circular Connector Plug, Male Pins Solder Cup
ODU MEDI-SNAP® Straight plug, Size 1, IP
CIRCULAR CONN, PLUG, 14POS, CABLE, GRY; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1907-S11MAC-P14MCC0-6570-ND | S11MAC-P14MCC0-6570 | 37AJ3748 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 14Pos, Cable, Gry; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 25 volts |