ODU MEDI-SNAP® Straight plug, Size 1, IP
6 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONN, PLUG, 6POS, CABLE, BLU; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S11MAC-P06MFG0-5260 | 1907-S11MAC-P06MFG0-5260-ND | 37AJ3595 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 6Pos, Cable, Blu; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 33 volts |