ODU-USA, Inc. Circular Connector Assemblies S11MA7-P14MCC0-6540

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S11MA7-P14MCC0-6540-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11MA7-P14MCC0-6540-ND
Circular Connector Assemblies S11MA7-P14MCC0-6540-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Straight plug, Size 1, IP

ODU MEDI-SNAP® Straight plug, Size 1, IP

Buy Now
Odu Medi Snap Plug, Sty1, Sz1, Serm, 14P, Sld, Peek, Yellow Backnut Rohs Compliant Odu-Usa - 40AH9846 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi Snap Plug, Sty1, Sz1, Serm, 14P, Sld, Peek, Yellow Backnut Rohs Compliant Odu-Usa
40AH9846
Odu Medi Snap Plug, Sty1, Sz1, Serm, 14P, Sld, Peek, Yellow Backnut Rohs Compliant Odu-Usa 40AH9846
ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 14P, SLD, PEEK, YELLOW BACKNUT ROHS COMPLIANT: YES

ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 14P, SLD, PEEK, YELLOW BACKNUT ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 30° Key - S11MA7-P14MCC0-6540 - ODUS11MA7-P14MCC0-6540 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 30° Key - S11MA7-P14MCC0-6540
ODUS11MA7-P14MCC0-6540
ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 30° Key - S11MA7-P14MCC0-6540 ODUS11MA7-P14MCC0-6540
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11MA7-P14MCC0-6540 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11MA7-P14MCC0-6540 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Yellow TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11MA7-P14MCC0-6540

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11MA7-P14MCC0-6540 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Yellow TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11MA7-P14MCC0-6540-ND S11MA7-P14MCC0-6540 40AH9846 ODUS11MA7-P14MCC0-6540
Product Name Circular Connector Assemblies Odu Medi Snap Plug, Sty1, Sz1, Serm, 14P, Sld, Peek, Yellow Backnut Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 30° Key - S11MA7-P14MCC0-6540
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details