ODU-USA, Inc. Circular Connector Assemblies S11M07-P14MCC0-5250

Description
ODU MEDI-SNAP size 1|straight plug
Request a Quote Datasheet
Description
ODU MEDI-SNAP size 1|straight plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP size 1|straight plug

ODU MEDI-SNAP size 1|straight plug

Buy Now
Circular Connector Assemblies - S11M07-P14MCC0-5250-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11M07-P14MCC0-5250-ND
Circular Connector Assemblies S11M07-P14MCC0-5250-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Odu Medi Snap Plug, Sty1, Sz1, Serm, 14P, Sld, Peek, Green Backnut Rohs Compliant Odu-Usa - 41AH0055 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi Snap Plug, Sty1, Sz1, Serm, 14P, Sld, Peek, Green Backnut Rohs Compliant Odu-Usa
41AH0055
Odu Medi Snap Plug, Sty1, Sz1, Serm, 14P, Sld, Peek, Green Backnut Rohs Compliant Odu-Usa 41AH0055
ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 14P, SLD, PEEK, GREEN BACKNUT ROHS COMPLIANT: YES

ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 14P, SLD, PEEK, GREEN BACKNUT ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 0° Key - S11M07-P14MCC0-5250 - ODUS11M07-P14MCC0-5250 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 0° Key - S11M07-P14MCC0-5250
ODUS11M07-P14MCC0-5250
ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 0° Key - S11M07-P14MCC0-5250 ODUS11M07-P14MCC0-5250
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P14MCC0-5250 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11M07-P14MCC0-5250 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Green TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P14MCC0-5250

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11M07-P14MCC0-5250 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Green TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11M07-P14MCC0-5250 S11M07-P14MCC0-5250-ND 41AH0055 ODUS11M07-P14MCC0-5250
Product Name Circular Connector Assemblies Odu Medi Snap Plug, Sty1, Sz1, Serm, 14P, Sld, Peek, Green Backnut Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Plug, 14 Contact, Size 1, 0° Key - S11M07-P14MCC0-5250
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products