ODU-USA, Inc. Circular Connector Assemblies S11M07-P08MFG0-6520

Description
ODU MEDI-SNAP® Straight plug, Size 1, IP
Request a Quote Datasheet
Description
ODU MEDI-SNAP® Straight plug, Size 1, IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP® Straight plug, Size 1, IP

ODU MEDI-SNAP® Straight plug, Size 1, IP

Buy Now
Circular Connector Assemblies - S11M07-P08MFG0-6520-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11M07-P08MFG0-6520-ND
Circular Connector Assemblies S11M07-P08MFG0-6520-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Odu Medi Snap Plug, Sty1, Sz1, Serm, 8P, Sld, Peek, Red Backnut Rohs Compliant Odu-Usa - 40AH9985 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi Snap Plug, Sty1, Sz1, Serm, 8P, Sld, Peek, Red Backnut Rohs Compliant Odu-Usa
40AH9985
Odu Medi Snap Plug, Sty1, Sz1, Serm, 8P, Sld, Peek, Red Backnut Rohs Compliant Odu-Usa 40AH9985
ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 8P, SLD, PEEK, RED BACKNUT ROHS COMPLIANT: YES

ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 8P, SLD, PEEK, RED BACKNUT ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Plug, 8 Contact, Size 1, 0° Key - S11M07-P08MFG0-6520 - ODUS11M07-P08MFG0-6520 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 8 Contact, Size 1, 0° Key - S11M07-P08MFG0-6520
ODUS11M07-P08MFG0-6520
ODU MEDI-SNAP® Connector, Plug, 8 Contact, Size 1, 0° Key - S11M07-P08MFG0-6520 ODUS11M07-P08MFG0-6520
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P08MFG0-6520 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11M07-P08MFG0-6520 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 8 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P08MFG0-6520

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11M07-P08MFG0-6520 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 8 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11M07-P08MFG0-6520 S11M07-P08MFG0-6520-ND 40AH9985 ODUS11M07-P08MFG0-6520
Product Name Circular Connector Assemblies Odu Medi Snap Plug, Sty1, Sz1, Serm, 8P, Sld, Peek, Red Backnut Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Plug, 8 Contact, Size 1, 0° Key - S11M07-P08MFG0-6520
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details